U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets D120B14

Description
Multi-Strand, No. 120, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 120, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets
D120B14
No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets D120B14
Multi-Strand, No. 120, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 120, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D120B14
Product Name No. 120 - 1 1/2" Pitch - Multiple Strand Sprockets
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 14
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 20
View Details
Stock Sprockets No.240 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 240 (3")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 60
View Details
60T, 25P Sprocket - 1476 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2318-25 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details