U.S. Tsubaki Power Transmission, LLC Datasheets for Roller Chain

Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Roller Chain: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although...
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has...
600 AS SERIES AS Series chains are an excellent choice for drives requiring both corrosion resistance and high load capacity. Link plates are made of 304 stainless steel and the...
All dimensions are nominal values and for reference only
Double Strand
E Series (Electro-Conductive Series) The special plastic used in the "E" series is electro conductive and permits electrical charge. These chains are suitable for applications where there is electric noise,...
FX CHAINS U.S. Tsubaki FX chains feature excellent durability and flexibility for tough applications such as in concrete mixers, earth moving equipment, and mining machines. 1. FX chains are interchangeable...
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger...
K Series (Heat Resistant Series) The U.S. Tsubaki "K" series is made of a resilient new engineering plastic which can withstand environments where temperatures reach 284°F. In contrast to plastic...
LAMBDA for accumulating conveyors. Lube-free with a low center of gravity Long wear life Operates in temperatures up to 176°F (due to plastic components) Note: For staggered outboard roller installation,...
LAMBDA for accumulating conveyors. Narrow width accumulating chain Lube-free operation Operates in temperatures up to 176°F (due to plastic components)
LAMBDA for corrosion resistance Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free Note: 1. Drive and Conveyor series LAMBDA chains cannot be intercoupled or...
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our...
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140
NEPTUNE® CHAIN NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides...
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain Rollerless (bushing only) All dimensions are nominal values and for reference only...
Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.
RS Roller Chain Longer Wear Life U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the...
Selection of free flow chain should be based upon the conveyor layout and the size of the conveyed load. Load capacities of all free flow chains are given in the...
Single Strand
Standard attachments are available for U.S. Tsubaki Hollow Pin chain in both single and double pitch types. Cross rods may be inserted into any link without disassembling the chain. All...
Standard Series RS Plastic chain consists of polyacetal chain links and 304 stainless steel pins and operates with standard roller chain sprockets. Based on power transmission roller chain, U.S. Tsubaki...
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications...
Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain...
Super Stainless™ chain combines the corrosion resistance of stainless steel with the strength of carbon steel. This chain offers a higher side-bar waist and greater fatigue strength, as well as...
Super-H Series Super-H Series Chain has the same wide waist as Super Series. The link plate thickness is identical to those of the ASME/ANSI Heavy Series roller chains. The same...
SY Series (Anti-Chemical Series) The amazing SY series utilizes an engineering plastic which permits the chain to perform well even where chloride, acid, alkaline, oxidizers and most organic solvents are...
T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The...
Titan® series chain for harsh environments.
TITANIUM TI SERIES TI Series chains are made completely of Titanium. Available in sizes RS35TI - RS60TI, Tl Series brings the unique properties of Titanium to roller chain applications, specifically...
Triple Strand
U.S. Tsubaki Miniature chain RS11SS is made of 304 stainless steel throughout. This provides superior corrosion resistance and high temperature resistance. The chain is specially designed for use where space...
U.S. Tsubaki Poly-Steel chains are made to exacting specifications from polyacetal stainless steel. The combination of polyacetal inner links and 304 stainless steel pins and outer link plates effectively incorporates...
U.S. Tsubaki RS15 bushed chain is between RS25 and RS11SS in size and is economical for compact applications. Strong and precise, this chain is based on RS roller chain production...
U.S. Tsubaki Wrench chains have extra long pins extending beyond both sides of the chain. They serve as tension linkages for holding pipes securely in pipe wrenches.
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting...

Next >>