U.S. Tsubaki Power Transmission, LLC Datasheets for Conveyor Chain
Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface.
Conveyor Chain: Learn more
| Product Name | Notes |
|---|---|
| 600 AS SERIES AS Series chains are an excellent choice for drives requiring both corrosion resistance and high load capacity. Link plates are made of 304 stainless steel and the... | |
| All dimensions are nominal values and for reference only | |
| DOUBLE PITCH ROLLER CHAIN U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available... | |
| LAMBDA for accumulating conveyors. Lube-free with a low center of gravity Long wear life Operates in temperatures up to 176°F (due to plastic components) | |
| LAMBDA for accumulating conveyors. Lube-free with a low center of gravity Long wear life Operates in temperatures up to 176°F (due to plastic components) Note: For staggered outboard roller installation,... | |
| LAMBDA for accumulating conveyors. Narrow width accumulating chain Lube-free operation Operates in temperatures up to 176°F (due to plastic components) | |
| LAMBDA for corrosion resistance Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free Note: 1. Drive and Conveyor series LAMBDA chains cannot be intercoupled or... | |
| LAMBDA for hollow pin applications. Attachments or crossrods can be inserted at any pitch spacing Single and double pitch sizes available | |
| NEPTUNE® CHAIN Double Pitch Conveyor Chain NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte... | |
| RS DOUBLE PITCH TYPE Chain links are made of polyacetal. Pins are made of 304 stainless steel | |
| Selection of free flow chain should be based upon the conveyor layout and the size of the conveyed load. Load capacities of all free flow chains are given in the... | |
| Standard Series RS Plastic chain consists of polyacetal chain links and 304 stainless steel pins and operates with standard roller chain sprockets. Based on power transmission roller chain, U.S. Tsubaki... | |
| Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications... | |
| Super Stainless™ chain combines the corrosion resistance of stainless steel with the strength of carbon steel. This chain offers a higher side-bar waist and greater fatigue strength, as well as... | |
| The best solution for preventing jamming. On conveyor lines, small parts, like nuts and bolts, can fall into the gaps between the guides and rollers, causing the chain to jam. | |
| These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch... | |
| U.S. Tsubaki Poly-Steel chains are made to exacting specifications from polyacetal stainless steel. The combination of polyacetal inner links and 304 stainless steel pins and outer link plates effectively incorporates... | |
| Adaptable to most pitch sizes Pan bottoms are above the chain pitch centerline. Most widely used on horizontal and incline applications up to 35 degrees. Double beaded pans resist leakage. | |
| Generally used with larger pitch sizes (>8”) and heavier loads/capacities. Pan bottoms are typically below the chain pitch centerline. Able to withstand reasonable impacts from larger material clumps. Often used... | |
| Pan bottoms formed extra deep, well below the chain centerline. Extra Deep pans allow for higher capacity transports up steep slopes. Deep double beaded pans offer a rigid heavy duty... | |
| Single bead pans are ideal for inclined positive discharge systems. Typically utilized for inclined systems up to 35 degrees. Angular apron configuration helps resist rollback of material. G attachments are... | |
| Typically mounted on inclined elevators or conveyors. Effective with wet or dry materials. Most often utilized in the Cement and Aggregate segments. Carbon steel construction. Stainless steel and aluminum construction... |
| Next >> |