All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | DS80A13 |
| Product Name | 80 Double Single Sprockets |
| Pitch | 80 (1") |
| Material | Steel - Hardened |
| Number of Teeth | 13 |
| Bore | 2 inch (50.8 mm) |