Multi-Strand, No.80, Taper Lock®
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | D80BTL20 |
| Product Name | No. 80 - 1" Pitch - TAPER-LOCK® Sprockets |
| Pitch | 80 (1") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 20 |
| Bore | 3 inch (76.2 mm) |