U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Multiple Strand Sprockets T60B35

Description
Multi-Strand, No. 60, B Style, 1.250" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 60, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Multiple Strand Sprockets
T60B35
No. 60 - 3/4" Pitch - Multiple Strand Sprockets T60B35
Multi-Strand, No. 60, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 60, B Style, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number T60B35
Product Name No. 60 - 3/4" Pitch - Multiple Strand Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 35
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
12 Teeth, 0.122
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 12
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Single-Split-Taper-Bushed Sprockets - 100Q13H - Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Hub Style Tapered Bushing
Number of Teeth 13
View Details