U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Multiple Strand Sprockets D40B19

Description
Multi-Strand, No. 40, B Style, .625" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 40, B Style, .625" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Multiple Strand Sprockets
D40B19
No. 40 - 1/2" Pitch - Multiple Strand Sprockets D40B19
Multi-Strand, No. 40, B Style, .625" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 40, B Style, .625" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D40B19
Product Name No. 40 - 1/2" Pitch - Multiple Strand Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 19
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
View Details
0.25 (#25) Pitch, 17 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 17
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Q-bushed Sprockets - 120F54 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 54
Bore 3.94 inch (100 mm)
View Details