U.S. Tsubaki Power Transmission, LLC Steel Split Sprockets S-5B

Description
Steel Split Hub Length through bore can be determined by adding plate thickness to hub length. Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940
Description
Steel Split Hub Length through bore can be determined by adding plate thickness to hub length. Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940

Suppliers

Company
Product
Description
Supplier Links
Steel Split Sprockets - S-5B - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Steel Split Sprockets
S-5B
Steel Split Sprockets S-5B
Steel Split Hub Length through bore can be determined by adding plate thickness to hub length. Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940

Steel Split Hub
Length through bore can be determined by adding plate thickness to hub length.
Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number S-5B
Product Name Steel Split Sprockets
Material Steel - Hardened
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 9 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 9
View Details
Stock Sprockets No.25 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 25 (1/4")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 9 to 72
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2510-AS - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details