U.S. Tsubaki Power Transmission, LLC Sprocket Number D-1263R D-1263RA8

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number D-1263R - D-1263RA8 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number D-1263R
D-1263RA8
Sprocket Number D-1263R D-1263RA8
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D-1263RA8
Product Name Sprocket Number D-1263R
Pitch 12.000 in
Unlock Full Specs
to access all available technical data

Similar Products

22 Teeth, 0.370
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 22
View Details
Stock Sprockets No.180 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 180 (2 1/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-3AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details