U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - Multiple Strand Sprockets D60B16

Description
Multi-Strand, No. 60, B Style, 1.000" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 60, B Style, 1.000" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - Multiple Strand Sprockets
D60B16
No. 60 - 3/4" Pitch - Multiple Strand Sprockets D60B16
Multi-Strand, No. 60, B Style, 1.000" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 60, B Style, 1.000" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D60B16
Product Name No. 60 - 3/4" Pitch - Multiple Strand Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 16
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 34 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 34
Bore 0.2500 inch (6.35 mm)
View Details
Stock Sprockets No.35-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 13 to 102
View Details
Roller Chain Sprockets - 10290 - Torque Transmission
Specs
Pitch 22 / 1.757
Number of Teeth 22
Bore 0.5000 inch (12.7 mm)
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details