U.S. Tsubaki Power Transmission, LLC Datasheets for ANSI Roller Chain Sprockets
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers. Sprockets conforming to ANSI standard B 29.1 are not meant to engage roller chains of any other parameter. ANSI conforming roller chain is smaller and somewhat weaker than its European counterpart.
ANSI Roller Chain Sprockets: Learn more
| Product Name | Notes |
|---|---|
| 638 Dim. is + .005; 750 Dim. is + .005-.000. | |
| All dimensions are nominal values and for reference only | |
| Multi-Strand, No. 100, B Style, 1.000" plain bore All dimensions are nominal values and for reference only | |
| Multi-Strand, No. 100, B Style, 1.125" plain bore All dimensions are nominal values and for reference only | |
| Multi-Strand, No. 100, B Style, 1.250" plain bore All dimensions are nominal values and for reference only | |
| Multi-Strand, No. 100, B Style, 1.500" plain bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.000" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.000" plain bore SS All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.000" plain bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.000" plain bore Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.1875" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.188" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.188" plain bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.250" plain bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.375" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.438" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.500" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.625" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.750" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 1.938" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 2.000" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 2.188" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 2.438" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, 2.938" Finished Bore All dimensions are nominal values and for reference only | |
| No. 80, B Style, QD Bushing All dimensions are nominal values and for reference only | |
| No. 80, Taper Lock® All dimensions are nominal values and for reference only | |
| No. 80, Taper Lock® TAPER-LOCK® is a registered trademark of Rockwell Automation. Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only | |
| Sprockets for Double Plus® chain (For DOUBLE PLUS "VR", "VRP", "VR-SC", & "VRP-SC") | |
| Stainless steel tooth insert sprockets for Sanitation Chain Sand and dirt scrapers create special problems for chains and for sprockets, which must offer reliable performance, a long working life, and... |
| << Prev | Next >> |