U.S. Tsubaki Power Transmission, LLC No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets D60BTL21

Description
Mutli-Strand, No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only
Description
Mutli-Strand, No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 60 - 3/4
Wheeling, IL, United States
No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets
D60BTL21
No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets D60BTL21
Mutli-Strand, No. 60, B Style, Taper Lock® All dimensions are nominal values and for reference only

Mutli-Strand, No. 60, B Style, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D60BTL21
Product Name No. 60 - 3/4" Pitch - TAPER-LOCK® Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 21
Bore 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

11 Teeth, 0.5
Specs
Pitch 0.353 (SIZE 14)
Material Metal
Number of Teeth 11
View Details
Stock Sprockets No.200-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details