Multi-Strand, C Style, Taper Lock®
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | D40CTL48 |
| Product Name | No. 40 - 1/2" Pitch - TAPER-LOCK® Sprockets |
| Pitch | 41 (1/2"); 40 (1/2") |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 48 |
| Bore | 2.5 inch (63.5 mm) |