All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | DS100A19 |
| Product Name | 100 Double Single Sprockets |
| Pitch | 100 (1 1/4") |
| Material | Steel - Hardened |
| Number of Teeth | 19 |
| Bore | 4.19 inch (106 mm) |