U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Multiple Strand Sprockets D80B21

Description
Multi-Strand, No. 80, B Style, 1.000" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 80, B Style, 1.000" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Multiple Strand Sprockets
D80B21
No. 80 - 1" Pitch - Multiple Strand Sprockets D80B21
Multi-Strand, No. 80, B Style, 1.000" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 80, B Style, 1.000" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D80B21
Product Name No. 80 - 1" Pitch - Multiple Strand Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 21
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.50-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 102
View Details
13 Teeth, .1875
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 13
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
STOCK SPROCKETS - 120B18H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 18
O.D. 9.41 inch (239 mm)
View Details