Multi-Strand, No. 160, B Style, 2.000" plain bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | D160B26 |
| Product Name | No. 160 - 2" Pitch - Multiple Strand Sprockets |
| Pitch | 160 (2") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 26 |
| Bore | 2 inch (50.8 mm) |