U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets T100B22

Description
Multi-Strand, No. 100, B Style, 1.250" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 100, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets
T100B22
No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets T100B22
Multi-Strand, No. 100, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 100, B Style, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number T100B22
Product Name No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 22
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 40
View Details
Sprockets with QD Bushings No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style QD Bushing
Number of Teeth 11 to 84
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Detachable Link Sprocket Idlers - AG2426-F - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details