U.S. Tsubaki Power Transmission, LLC Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
| ATRA-FLEX® Innovated, Others Followed Detect and lock on ring Non-lubrication or service required Easy replace in place insert Low reaction forces Shear protection Very economical Torque Ratings up to 570,000... | |
| Severe Duty, Higher Performance Coupling, Absorbs Extreme Torsional Shock and Vibration, Suitable for Horizontal and Vertical Use, Reversing and Start –Stop Applications, Generates Less Reactionary Loads which Significantly Increases Bearing... | |
| Atra- Flex Continues to innovate and provide cost savings with our latest insert offering. We have designed an alternative insert for the T-Flex series using our same high quality polyurethane... | |
| ATRA-FLEX® has been providing engineered coupling solutions for over 36 years. New alternative to achieve safe, reliable and efficient results with our T-FLEX®API 610 compliant couplings. Meets API 610 standards... | |
| Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very... |