All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | DF-3498C7 |
| Product Name | Sprocket Number DF-3498 Flex Bar |
| Pitch | 140 (1 3/4") |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 7 |
| Bore | 2.44 inch (61.98 mm) |