U.S. Tsubaki Power Transmission, LLC Datasheets for Linear Bearing Rails
Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more
| Product Name | Notes |
|---|---|
| Available by special order. All dimensions are nominal values and for reference only | |
| Available in stock. All dimensions are nominal values and for reference only | |
| Specify SC type for use with Snap Cover DOUBLE PLUS®. | |
| Specify SC type for use with Snap Cover DOUBLE PLUS®. Use standard plastic return guide. All dimensions are nominal values and for reference only | |
| Standard and Steel Rail Inserts (For DOUBLE PLUS "VR," "VRP," "VR-SC," & "VRP-SC"). The steel rail is fixed to the frame with bolts. |