U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - TAPER-LOCK® Sprockets D80ATL17

Description
Multi-Strand, No.80, Taper Lock® All dimensions are nominal values and for reference only
Description
Multi-Strand, No.80, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
D80ATL17
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets D80ATL17
Multi-Strand, No.80, Taper Lock® All dimensions are nominal values and for reference only

Multi-Strand, No.80, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D80ATL17
Product Name No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 17
Bore 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

30 Teeth, 0.372
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 30
View Details
Sprockets with QD Bushings No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style QD Bushing
Number of Teeth 12 to 80
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-3AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details