U.S. Tsubaki Power Transmission, LLC No. 160 - 2" Pitch - Multiple Strand Sprockets D160B20

Description
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 160 - 2
Wheeling, IL, United States
No. 160 - 2" Pitch - Multiple Strand Sprockets
D160B20
No. 160 - 2" Pitch - Multiple Strand Sprockets D160B20
Multi-Strand, No. 160, B Style, 2.000" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 160, B Style, 2.000" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number D160B20
Product Name No. 160 - 2" Pitch - Multiple Strand Sprockets
Pitch 160 (2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 20
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 24 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 24
View Details
Sprockets with QD Bushings No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style QD Bushing
Number of Teeth 15 to 112
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2437-LLL - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.7500 inch (19.05 mm)
View Details