U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets T100B23

Description
Multi-Strand, No. 100, B Style, 1.250" plain bore All dimensions are nominal values and for reference only
Description
Multi-Strand, No. 100, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets
T100B23
No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets T100B23
Multi-Strand, No. 100, B Style, 1.250" plain bore All dimensions are nominal values and for reference only

Multi-Strand, No. 100, B Style, 1.250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number T100B23
Product Name No. 100 - 1 1/4" Pitch - Multiple Strand Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 23
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 20
View Details
Sprockets with QD Bushings No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 1273R - 1273RA11 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 12.000 in
Hub Style Type A (Hubless)
Number of Teeth 11
View Details