U.S. Tsubaki Power Transmission, LLC Datasheets for Mechanical Clutches
Mechanical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Mechanical Clutches: Learn more
| Product Name | Notes |
|---|---|
| At Tsubaki, we design and manufacture a broad selection of power transmission and motion control products to suit various customer needs. Our recent product offering addition – the BRUS series... | |
| BB Series Cam Clutches are a combination of a 62 Series ball bearing and a cam style clutch. These units are designed for press fit applications and are available in... | |
| BB-GD Series Cam Clutches build upon the standard BB Series with the addition of complete rubber seals on both sides. The addition of rubber seals makes the BB-GD Series slightly... | |
| BR-HT is mainly used in backstop applications as an integral part of a gear reducer. Prevention of reverse rotation for inclined conveyor and bucket elevator are typical application BR-HT assures... | |
| BS Series Cam Clutch products are designed to provide inner race overrunning capability in one direction of operation, and engage the outer race when reverse rotation is experienced. BS Series... | |
| BSEU Series Cam Clutch was developed as a user-friendly backstopping Cam Clutch. It has cam and roller construction which is the same as the smaller size BS Series Cam Clutch. | |
| BUS200 Series Cam Clutch is a general purpose Cam Clutch used in backstop, overrunning, and indexing applications. Generally the customer supplies the inner race as a component of his machinery... | |
| In backstop applications where the Cam Clutch is used with continuous inner race and mid-speed overrunning, the MGUS Series Cam Clutch can be fitted with an oil reservoir creating the... | |
| MGUS Series Cam Clutch products are designed to satisfy inner or outer race overrunning/general application requirements. Depending on application requirements, the MGUS Series can be used in overrunning, indexing, or... | |
| The 211CA backstop is used in the TXT3A series of gear reducers. | |
| The 212CA backstop is used in the TXT4A series of gear reducers. | |
| The 214CA backstop is used in the TXT4A series of gear reducers. | |
| The 216CA backstop is used in the TXT5B series of gear reducers. | |
| The 217CA backstop is used in the TXT5A series of gear reducers. | |
| The 227CA-A backstop is used in the TXT6 series of gear reducers. | |
| The 227CA-B backstop is used in the TXT7 series of gear reducers. | |
| The 233CA-A backstop is used in the TXT8 and TXT9 series of gear reducers. | |
| The 233CA-B backstop is used in the TXT8, TXT10, TXT12 series of gear reducers. | |
| The BREU Series Cam Clutch is commonly used in backstopping applications that require higher speed inner race overrunning, and low to medium speed engagement speed capability. The BREU Series Cam... | |
| Tsubaki’s new BS-F Series backstops are designed for simple, drop-in installation to all major competitive external, low-speed backstop products. These backstops use a unique labyrinth seal design for maximum life... |
| Next >> |