Multi-Strand, No. 50, B Style, 1.188" plain bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | D50B36 |
| Product Name | No. 50 - 5/8" Pitch - Multiple Strand Sprockets |
| Pitch | 50 (5/8") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 36 |
| Bore | 1.19 inch (30.18 mm) |