All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | DS50A24 |
| Product Name | 50 Double Single Sprockets |
| Pitch | 50 (5/8") |
| Material | Steel - Hardened |
| Number of Teeth | 24 |
| Bore | 2.75 inch (69.85 mm) |