All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | DS40A18 |
| Product Name | 40 Double Single Sprockets |
| Pitch | 41 (1/2"); 40 (1/2") |
| Material | Steel - Hardened |
| Number of Teeth | 18 |
| Bore | 1.5 inch (38.1 mm) |