U.S. Tsubaki Power Transmission, LLC Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Construction and Features Pitch 2.760 in TK Cableveyor is constructed of steel chain with aluminum supporters to give high strength and durability for diverse applications. The holes of the supporters... | |
| Construction and Features Pitch 3.740 in TK Cableveyor is constructed of steel chain with aluminum supporters to give high strength and durability for diverse applications. The holes of the supporters... | |
| Construction and Features Pitch 5.120 in TK Cableveyor is constructed of steel chain with aluminum supporters to give high strength and durability for diverse applications. The holes of the supporters... | |
| Construction and Features Pitch 7.090 in TK Cableveyor is constructed of steel chain with aluminum supporters to give high strength and durability for diverse applications. The holes of the supporters... | |
| Does not damage conveyed materials Transfers materials smoothly to other lines Wide selection available in a variety of designs Easy to assemble and disassemble RT type Roller Table chain provides... |
| Next >> |