Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 120 NBR-55 N010 10.01.01.00331

Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 120 NBR-55 N010 - 10.01.01.00331 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 120 NBR-55 N010
10.01.01.00331
Flat suction cup (round) for smooth or slightly rough surfaces PFG 120 NBR-55 N010 10.01.01.00331
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00331
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 120 NBR-55 N010
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038393 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F6-SIT - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 6.1 mm (0.2400 inch)
Material Silicone Rubber
View Details