Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 25 PU-55 N007 10.01.01.00053

Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 25 PU-55 N007 - 10.01.01.00053 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 25 PU-55 N007
10.01.01.00053
Flat suction cup (round) for smooth or slightly rough surfaces PFG 25 PU-55 N007 10.01.01.00053
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00053
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 25 PU-55 N007
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-100-1/4-SI-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 100 mm (3.94 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038376 - RS Components, Ltd.
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
D Series Deep Vacuum Cup - A-3150013 - ANVER Corporation
Specs
Type DeepCup
Diameter / Max. Size 53.34 mm (2.1 inch)
Material Nitrile (NBR)
View Details