Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 FPM-65 M5-AG 10.01.01.00181

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 FPM-65 M5-AG - 10.01.01.00181 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 FPM-65 M5-AG
10.01.01.00181
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 FPM-65 M5-AG 10.01.01.00181
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00181
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 FPM-65 M5-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 7036245 - RS Components, Ltd.
Specs
Type Bellow
Diameter / Max. Size 15.6 mm (0.6142 inch)
Material Rubber; Acrylonitrile Butadiene Rubber
View Details
Vacuum suction cup - ESS-100-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material FPM
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1 mm (0.0394 inch)
Material Rubber
View Details
Vacuum Cup - Triple Bellows - VC 33A5 - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 19.1 mm (0.7520 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details