Schmalz Inc. Flat suction cup (round) SG 10 SI-55 N025 10.01.01.00601

Description
Suction cups for different industries are suitable for a variety of processes and are also available in special sizes and materials.
Datasheet
Description
Suction cups for different industries are suitable for a variety of processes and are also available in special sizes and materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) SG 10 SI-55 N025 - 10.01.01.00601 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) SG 10 SI-55 N025
10.01.01.00601
Flat suction cup (round) SG 10 SI-55 N025 10.01.01.00601
Suction cups for different industries are suitable for a variety of processes and are also available in special sizes and materials.

Suction cups for different industries are suitable for a variety of processes and are also available in special sizes and materials.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00601
Product Name Flat suction cup (round) SG 10 SI-55 N025
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-6-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038203 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Pur
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Flat Vacuum Suction Cup - F15-NBR - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 14.73 mm (0.5800 inch)
Material Nitrile (NBR)
View Details