Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 FPM-65 G1/4-AG 10.01.01.00191

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 FPM-65 G1/4-AG - 10.01.01.00191 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 FPM-65 G1/4-AG
10.01.01.00191
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 FPM-65 G1/4-AG 10.01.01.00191
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00191
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 FPM-65 G1/4-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-80-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material Vulkollan®
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150111 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 29.97 mm (1.18 inch)
Material Nitrile (NBR)
View Details