Schmalz Inc. Suction plate (round), universal, for smooth and slightly rough surfaces SPU 125 SI-60 G1/4-IG TV 10.01.01.01158

Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet
Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 125 SI-60 G1/4-IG TV - 10.01.01.01158 - Schmalz Inc.
Raleigh, NC, United States
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 125 SI-60 G1/4-IG TV
10.01.01.01158
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 125 SI-60 G1/4-IG TV 10.01.01.01158
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
  • Round suction cup for handling of smooth, flat workpieces
  • Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets
  • Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets
  • Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.01158
Product Name Suction plate (round), universal, for smooth and slightly rough surfaces SPU 125 SI-60 G1/4-IG TV
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Suction cup insert - OASI-50 - Festo Corporation
Specs
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Pneumatic Suction Cups - 2038111 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicone
View Details
10
Specs
Type Standard; DeepCup
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150019PA - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 53.34 mm (2.1 inch)
Material Nitrile (NBR)
View Details