Schmalz Inc. Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 NBR-55 G1/2-IG TV 10.01.01.01153

Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet
Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 NBR-55 G1/2-IG TV - 10.01.01.01153 - Schmalz Inc.
Raleigh, NC, United States
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 NBR-55 G1/2-IG TV
10.01.01.01153
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 NBR-55 G1/2-IG TV 10.01.01.01153
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
  • Round suction cup for handling of smooth, flat workpieces
  • Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets
  • Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets
  • Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.01153
Product Name Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 NBR-55 G1/2-IG TV
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Bellows; Bellows
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-20-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material PUR
View Details
F Series Flat Vacuum Cup - A-3150018P - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 42.16 mm (1.66 inch)
Material Nitrile (NBR)
View Details
H-Series Vacuum Cup - HP - SAS Automation, LLC
SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 6 to 40 mm (0.2362 to 1.57 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature)
View Details