Schmalz Inc. Flat suction cup (round) for particularly sensitive workpieces SGAN 9 SI-55 M5-AG 10.01.01.00802

Description
Round and flat suction cup for handling of CDs and DVDs, wood veneers, wafers and solar cells
Datasheet
Description
Round and flat suction cup for handling of CDs and DVDs, wood veneers, wafers and solar cells
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for particularly sensitive workpieces SGAN 9 SI-55 M5-AG - 10.01.01.00802 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for particularly sensitive workpieces SGAN 9 SI-55 M5-AG
10.01.01.00802
Flat suction cup (round) for particularly sensitive workpieces SGAN 9 SI-55 M5-AG 10.01.01.00802
Round and flat suction cup for handling of CDs and DVDs, wood veneers, wafers and solar cells
  • Round and flat suction cup for handling of CDs and DVDs, wood veneers, wafers and solar cells
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00802
Product Name Flat suction cup (round) for particularly sensitive workpieces SGAN 9 SI-55 M5-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2022720 - RS Components, Ltd.
Specs
Diameter / Max. Size 6 mm (0.2362 inch)
Material Silicone
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F60-PUR-M10 - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 59.94 mm (2.36 inch)
Material Polyurethane / Urethane
View Details