Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 NBR-AS-55 G1/8-AG 10.01.01.10383

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 NBR-AS-55 G1/8-AG - 10.01.01.10383 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 NBR-AS-55 G1/8-AG
10.01.01.10383
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 NBR-AS-55 G1/8-AG 10.01.01.10383
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10383
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 NBR-AS-55 G1/8-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038435 - RS Components, Ltd.
Specs
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
Flat suction cup (round), workpiece handling with high chemical resistance SGN 45 SI-60 G1/4-IG - 10.01.01.00216 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 44.2 mm (1.74 inch)
Stroke 5 mm (0.1969 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 2 mm (0.0787 inch)
Material Rubber
View Details