Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 SI-AS-55 G1/8-IG 10.01.01.10361

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 SI-AS-55 G1/8-IG - 10.01.01.10361 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 SI-AS-55 G1/8-IG
10.01.01.10361
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 SI-AS-55 G1/8-IG 10.01.01.10361
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10361
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 SI-AS-55 G1/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038338 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicon
View Details
Vacuum cup without connector - ESV-30-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material VMQ (silicone)
View Details
Suction Cup - BPR-3373 - ANVER Corporation
ANVER Corporation
Specs
Type Rectangular
Diameter / Max. Size 39.88 mm (1.57 inch)
Material Silicone Rubber
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 79.37 mm (3.12 inch)
Material Rubber
View Details