Schmalz Inc. Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 34 NK-40 G1/4-AG 10.01.01.10831

Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet
Description
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 34 NK-40 G1/4-AG - 10.01.01.10831 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 34 NK-40 G1/4-AG
10.01.01.10831
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 34 NK-40 G1/4-AG 10.01.01.10831
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
  • Round, flat suction cup for handling of wooden veneers, wafers and solar cells
  • Handling of various packing material, e.g. plastic films, paper, blister packs
  • Gentle handling of plastic films and paper due to flat, long-tapered sealing lip and inner support
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10831
Product Name Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGPN 34 NK-40 G1/4-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022761 - RS Components, Ltd.
Specs
Diameter / Max. Size 55 mm (2.17 inch)
Material Nitrile Rubber (NBR)
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F40-NBR - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 39.88 mm (1.57 inch)
Material Nitrile (NBR)
View Details