Schmalz Inc. Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGP 34 NK-40 N033 10.01.01.10829

Description
Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.
Datasheet
Description
Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGP 34 NK-40 N033 - 10.01.01.10829 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGP 34 NK-40 N033
10.01.01.10829
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGP 34 NK-40 N033 10.01.01.10829
Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.

Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10829
Product Name Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGP 34 NK-40 N033
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038373 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Bellows Vacuum Cup / Suction Cup - VCF 2 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 40 to 110 mm (1.57 to 4.33 inch)
Material Polyurethane / Urethane
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details