Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 50 SI-55 G1/8-IG 10.01.01.00105

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 50 SI-55 G1/8-IG - 10.01.01.00105 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 50 SI-55 G1/8-IG
10.01.01.00105
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 50 SI-55 G1/8-IG 10.01.01.00105
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00105
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 50 SI-55 G1/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Suction cup insert - OASI-20-E - Festo Corporation
Specs
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Pneumatic Suction Cups - 2038299 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material Nbr
View Details
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 80 NBR-45 G3/8-IG - 10.01.01.11404 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Stroke 7.6 mm (0.2992 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 102 mm (4 inch)
Material Rubber
View Details