Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 HT1-60 M5-IG 10.01.01.11146

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 HT1-60 M5-IG - 10.01.01.11146 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 HT1-60 M5-IG
10.01.01.11146
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 HT1-60 M5-IG 10.01.01.11146
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11146
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 HT1-60 M5-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038181 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone
View Details
Vacuum suction cup - ESS-40-CN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Vacuum Cups - Style MHD - Metal Reinforced Type - Seal Science, Inc.
Specs
Type Flat
Diameter / Max. Size 7.4 mm (0.2913 inch)
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
View Details
Bellows Vacuum Cup / Suction Cup - VS 2 1.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 10 to 75 mm (0.3937 to 2.95 inch)
Material Nitrile (NBR) (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature)
View Details