Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 NBR-55 M5-IG 10.01.01.00081

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 NBR-55 M5-IG - 10.01.01.00081 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 NBR-55 M5-IG
10.01.01.00081
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 NBR-55 M5-IG 10.01.01.00081
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00081
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 NBR-55 M5-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022714 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Vacuum cup without connector - ESV-150-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material VMQ (silicone)
View Details
Punch Press Suction Hand Cup Feeder - A6471 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 102 mm (4 inch)
View Details
Vacuum Cup - Single Bellows - VCC-B-063-N - IMI Norgren
Specs
Type Standard; Bellows; Cleated
Diameter / Max. Size 16 mm (0.6299 inch)
Material Nitrile (NBR)
View Details