Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 25 SI-55 N007 10.01.01.00033

Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 25 SI-55 N007 - 10.01.01.00033 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 25 SI-55 N007
10.01.01.00033
Flat suction cup (round) for smooth or slightly rough surfaces PFG 25 SI-55 N007 10.01.01.00033
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00033
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 25 SI-55 N007
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022907 - RS Components, Ltd.
Specs
Type Bellow
Diameter / Max. Size 15 mm (0.5906 inch)
Material Pur
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFG 1.5 SI-55 N002 - 10.01.01.00022 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 1.5 mm (0.0591 inch)
Stroke 0.1000 mm (0.0039 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 127 mm (5 inch)
Material Rubber
View Details