Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 6 NBR-AS-55 N004 10.01.01.10065

Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 6 NBR-AS-55 N004 - 10.01.01.10065 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 6 NBR-AS-55 N004
10.01.01.10065
Flat suction cup (round) for smooth or slightly rough surfaces PFG 6 NBR-AS-55 N004 10.01.01.10065
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10065
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 6 NBR-AS-55 N004
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material FPM
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150110 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 19.81 mm (0.7800 inch)
Material Nitrile (NBR)
View Details