Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 NBR-55 N007 10.01.01.00014

Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 NBR-55 N007 - 10.01.01.00014 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 NBR-55 N007
10.01.01.00014
Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 NBR-55 N007 10.01.01.00014
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00014
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 NBR-55 N007
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038182 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material Nbr
View Details
Vacuum suction cup - VAS-100-1/4-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material NBR
View Details
Y-Series Suction Cup - YP - SAS Automation, LLC
SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 6 to 20 mm (0.2362 to 0.7874 inch)
Material Silicone Rubber
View Details
F Series Flat Vacuum Cup - A-3150015A - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 22.1 mm (0.8700 inch)
Material Nitrile (NBR)
View Details