Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 NBR-55 G1/4-AG 10.01.01.00149

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 NBR-55 G1/4-AG - 10.01.01.00149 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 NBR-55 G1/4-AG
10.01.01.00149
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 NBR-55 G1/4-AG 10.01.01.00149
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00149
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 NBR-55 G1/4-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material Vulkollan®
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material Nbr
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
Double Bellows Suction Cup - B2.5-9-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 8.89 mm (0.3500 inch)
Material Nitrile (NBR)
View Details