Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 6 SI-55 M5-AG 10.01.01.00152

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 6 SI-55 M5-AG - 10.01.01.00152 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 6 SI-55 M5-AG
10.01.01.00152
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 6 SI-55 M5-AG 10.01.01.00152
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00152
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 6 SI-55 M5-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-CS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material VMQ (silicone)
View Details
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Pur
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3250037 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 15.24 mm (0.6000 inch)
Material Nitrile (NBR)
View Details