Schmalz Inc. Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 50 NBR-60 G3/8-IG 10.01.01.10510

Description
Round, flat suction cup for dynamic handling of metal sheets with very short cycle times Handling of thin steel sheets and aluminum sheets without deformation For use in feeder systems for press lines in the automotive industry Special groove on the bottom prevents oily sheets from slipping, permitting precise positioning in stamping presses etc.
Datasheet
Description
Round, flat suction cup for dynamic handling of metal sheets with very short cycle times Handling of thin steel sheets and aluminum sheets without deformation For use in feeder systems for press lines in the automotive industry Special groove on the bottom prevents oily sheets from slipping, permitting precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 50 NBR-60 G3/8-IG - 10.01.01.10510 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 50 NBR-60 G3/8-IG
10.01.01.10510
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 50 NBR-60 G3/8-IG 10.01.01.10510
Round, flat suction cup for dynamic handling of metal sheets with very short cycle times Handling of thin steel sheets and aluminum sheets without deformation For use in feeder systems for press lines in the automotive industry Special groove on the bottom prevents oily sheets from slipping, permitting precise positioning in stamping presses etc.
  • Round, flat suction cup for dynamic handling of metal sheets with very short cycle times
  • Handling of thin steel sheets and aluminum sheets without deformation
  • For use in feeder systems for press lines in the automotive industry
  • Special groove on the bottom prevents oily sheets from slipping, permitting precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10510
Product Name Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 50 NBR-60 G3/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-80-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038111 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicone
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F3.5A-FPM - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 3.56 mm (0.1400 inch)
Material Viton
View Details