Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 80 PU-55 N009 M10x1.25-IG 10.01.01.00059

Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 80 PU-55 N009 M10x1.25-IG - 10.01.01.00059 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 80 PU-55 N009 M10x1.25-IG
10.01.01.00059
Flat suction cup (round) for smooth or slightly rough surfaces PFG 80 PU-55 N009 M10x1.25-IG 10.01.01.00059
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00059
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 80 PU-55 N009 M10x1.25-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-15-1/8-SI-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 15 mm (0.5906 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038234 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Pur
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details
C-F Flat Vacuum Cup - C-F60-PUR-G14 - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 59.94 mm (2.36 inch)
Material Polyurethane / Urethane
View Details